LG logo

LG 49LB550V TV 124.5 cm (49") Full HD Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101438
Info modified on:
23 Oct 2024, 08:20:29
Short summary description LG 49LB550V TV 124.5 cm (49") Full HD Black, Grey:

LG 49LB550V, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-CI, DVB-S2, DVB-T2, Black, Grey

Long summary description LG 49LB550V TV 124.5 cm (49") Full HD Black, Grey:

LG 49LB550V. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Product colour: Black, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.