LG 43LX541H, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T2, Black
LG 43LX541H. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN connection. Product colour: Black