LG 42LV570S, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black
LG 42LV570S. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 2.6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Ethernet LAN connection. Product colour: Black