LG logo

LG 42LS4600 TV 106.7 cm (42") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41889
Info modified on:
07 Mar 2024, 15:34:52
Long product name LG 42LS4600 TV 106.7 cm (42") Full HD Smart TV Black:

42", 1920 x 1080, TruMotion 120Hz, Triple XD Engine, Clear Voice II, 2x 10W, HDMI, USB, Ethernet, DLNA, VESA 400 x 400

LG 42LS4600 TV 106.7 cm (42") Full HD Smart TV Black:

You Won't Believe Your Eyes

LG's LED technology delivers amazing brightness, clarity and color detail. See colors and black levels like you’ve never seen them before.

Less Blur. More Action.

TruMotion 120Hz technology lets you see sports, video games and high-speed action with virtually no motion blur. Now your TV can keep up with your fast-moving entertainment.

Double the detail

This stunning picture is the reason you wanted HDTV in the first place. With almost double the pixel resolution, Full HD 1080p gives it superior picture quality over standard HDTV. You’ll see details and colors like never before.

Save More Than Energy

Earning the ENERGY STAR means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. For TVs, it means they save energy both in standby and active (when they're on) modes. ENERGY STAR qualified TVs use about 30% less energy than standard units.

Find the Perfect Picture

Get easy self-calibration with on-screen reference points for key picture quality elements such as black level, color, tint, sharpness and backlight levels. Take the guesswork out of picture adjustments with this simple-to-use feature. It’s not actually magic, but it will sure seem that way.

View it in the right light

Let your TV do the adjustments for you. Intelligent Sensor automatically optimizes the picture to the lighting and color conditions in the room for a more enjoyable viewing experience.

Wise and not wasteful

With our Smart Energy Saving Features, you can conserve money and energy.

ISFccc® Ready

LG’s ISFccc Ready HDTVs contain the detailed standards necessary for professional calibration of brightness, contrast, tint, sharpness, color levels and much more to meet local lighting conditions for both day and nighttime viewing. Settings are added to preset modes for easy access from your LG remote.

Short summary description LG 42LS4600 TV 106.7 cm (42") Full HD Smart TV Black:

LG 42LS4600, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-T, Black

Long summary description LG 42LS4600 TV 106.7 cm (42") Full HD Smart TV Black:

LG 42LS4600. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.