LG 42LB582V, 106.7 cm (42"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Metallic
LG 42LB582V. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Metallic