LG logo

LG 37LV375G TV 94 cm (37") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67616
Info modified on:
24 Oct 2024, 14:21:46
Short summary description LG 37LV375G TV 94 cm (37") Full HD Smart TV Wi-Fi Black:

LG 37LV375G, 94 cm (37"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 37LV375G TV 94 cm (37") Full HD Smart TV Wi-Fi Black:

LG 37LV375G. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Digital signal format system: DVB-S, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.