LG 37LD450, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black
LG 37LD450. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black