LG logo

LG 32UQ850V-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63931
Info modified on:
30 Dec 2024, 17:23:46
Short summary description LG 32UQ850V-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED:

LG 32UQ850V-W, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms

Long summary description LG 32UQ850V-W computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED:

LG 32UQ850V-W. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub. VESA mounting, Height adjustment

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.