LG logo

LG 32LY340C hospitality TV 81.3 cm (32") HD 300 cd/m² Titanium 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146771
Info modified on:
26 Jun 2024, 05:45:53
Short summary description LG 32LY340C hospitality TV 81.3 cm (32") HD 300 cd/m² Titanium 20 W:

LG 32LY340C, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 300 cd/m²

Long summary description LG 32LY340C hospitality TV 81.3 cm (32") HD 300 cd/m² Titanium 20 W:

LG 32LY340C. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Titanium, VESA mounting interfaces: 200 x 200 mm. RMS rated power: 20 W. Power consumption: 47.5 W, Power consumption (standby): 0.3 W, AC input voltage: 110 - 240 V. Certification: cUL, UL, FCC, NOM Energy Star 6.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.