LG 32LG5600, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black
LG 32LG5600. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black