LG logo

LG 27GS60QC computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30445
Info modified on:
31 Jul 2025, 19:44:43
Short summary description LG 27GS60QC computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LCD Black:

LG 27GS60QC, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LCD, 1 ms, Black

Long summary description LG 27GS60QC computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LCD Black:

LG 27GS60QC. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.