LG 26LE3308, 66 cm (26"), 1366 x 768 pixels, HD, LED, Black
LG 26LE3308. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Product colour: Black