LG logo

LG 24MB35V-W LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32578
Info modified on:
20 Dec 2024, 11:27:40
Short summary description LG 24MB35V-W LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White:

LG 24MB35V-W, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, White

Long summary description LG 24MB35V-W LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White:

LG 24MB35V-W. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.