LG logo

LG Chromebase 22CV241-B.AUS All-in-One PC/workstation Intel® Celeron® 2955U 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3L-SDRAM 16 GB SSD ChromeOS Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62946
Info modified on:
05 Dec 2022, 11:27:18
Short summary description LG Chromebase 22CV241-B.AUS All-in-One PC/workstation Intel® Celeron® 2955U 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3L-SDRAM 16 GB SSD ChromeOS Black:

LG Chromebase 22CV241-B.AUS, 54.6 cm (21.5"), Full HD, Intel® Celeron®, 2 GB, 16 GB, ChromeOS

Long summary description LG Chromebase 22CV241-B.AUS All-in-One PC/workstation Intel® Celeron® 2955U 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3L-SDRAM 16 GB SSD ChromeOS Black:

LG Chromebase 22CV241-B.AUS. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. Built-in camera. Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.