LG logo

LG Z series 15Z980-R.AAS9U1 laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Touch screen Full HD 16 GB DDR4-SDRAM 1.02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16935
Info modified on:
22 Jan 2025, 05:23:03
Short summary description LG Z series 15Z980-R.AAS9U1 laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Touch screen Full HD 16 GB DDR4-SDRAM 1.02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

LG Z series 15Z980-R.AAS9U1, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.02 TB

Long summary description LG Z series 15Z980-R.AAS9U1 laptop Intel® Core™ i7 i7-8550U 39.6 cm (15.6") Touch screen Full HD 16 GB DDR4-SDRAM 1.02 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

LG Z series 15Z980-R.AAS9U1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.