Lenovo Yoga Book , 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 10 Home, Black, Carbon
Lenovo Yoga Book . Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor: x5-Z8550. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 690 g. Operating system installed: Windows 10 Home. Product colour: Black, Carbon