Lenovo Tab 3 10 Business, 25.6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 6.0, Black
Lenovo Tab 3 10 Business. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor: MT8161. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 509 g. Operating system installed: Android 6.0. Product colour: Black