Lenovo logo

Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence E5520 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 1800 Windows XP Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10714
Info modified on:
19 Jul 2024, 20:07:56
Short summary description Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence E5520 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 1800 Windows XP Professional Tower Workstation Black:

Lenovo ThinkStation S20, 2.26 GHz, Intel® Xeon® 5000 Sequence, 4 GB, 250 GB, DVD-RW, Windows XP Professional

Long summary description Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence E5520 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 1800 Windows XP Professional Tower Workstation Black:

Lenovo ThinkStation S20. Processor frequency: 2.26 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® FX 1800. Operating system installed: Windows XP Professional, Operating system architecture: 32-bit. Power supply: 625 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.