Lenovo logo

Lenovo ThinkPad UltraBase Series 3 Docking Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60386
Info modified on:
17 May 2018, 23:52:21
Short summary description Lenovo ThinkPad UltraBase Series 3 Docking Black:

Lenovo ThinkPad UltraBase Series 3, Docking, 10,100,1000 Mbit/s, 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-F, 10BASE-T, Black, 304 mm, 203.9 mm

Long summary description Lenovo ThinkPad UltraBase Series 3 Docking Black:

Lenovo ThinkPad UltraBase Series 3. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-F, 10BASE-T. Product colour: Black. Width: 304 mm, Depth: 203.9 mm, Height: 32 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.