Lenovo logo

Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6310M Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26700
Info modified on:
22 Jan 2025, 06:08:00
Short summary description Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6310M Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E325, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6310M Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E325. Processor: E-350, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.74 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.