Lenovo ThinkPad X201i, Intel® Core™ i3, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB
Lenovo ThinkPad X201i. Processor family: Intel® Core™ i3, Processor: i3-390M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Weight: 1.44 kg