Lenovo ThinkServer TS100, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 0 GB, Tower
Lenovo ThinkServer TS100. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 0 GB, Hard drive size: 3.5", Hard drive interface: SATA, Optical drive type: DVD-ROM. Power supply: 400 W, Redundant power supply (RPS) support. Chassis type: Tower