Lenovo logo

Lenovo IdeaPad Z580 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15892
Info modified on:
28 Jan 2025, 10:54:16
Short summary description Lenovo IdeaPad Z580 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White:

Lenovo IdeaPad Z580, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Lenovo IdeaPad Z580 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium White:

Lenovo IdeaPad Z580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.