Lenovo logo

Lenovo IdeaPad U350 Intel® Celeron® M 743 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67891
Info modified on:
29 Jan 2025, 19:27:23
Short summary description Lenovo IdeaPad U350 Intel® Celeron® M 743 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Lenovo IdeaPad U350, Intel® Celeron® M, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo IdeaPad U350 Intel® Celeron® M 743 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Home Premium:

Lenovo IdeaPad U350. Processor family: Intel® Celeron® M, Processor: 743, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.