Lenovo IdeaCentre 300-23ISU, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre 300-23ISU. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 920A. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White