Lenovo Yoga Home 900, 68.6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home
Lenovo Yoga Home 900. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® 940M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Silver