Lenovo IdeaCentre 700-27ISH, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.19 TB, Windows 10 Home
Lenovo IdeaCentre 700-27ISH. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.19 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950A. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black