Lenovo logo

Lenovo UltraBase Dock f ThinkPad X4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48413
Info modified on:
29 Mar 2017, 11:35:04
Short summary description Lenovo UltraBase Dock f ThinkPad X4:

Lenovo UltraBase Dock f ThinkPad X4, 650 g, 269 x 210.5 x 23 mm, 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 1 x keyboard / mouse - generic - 6 pin...

Long summary description Lenovo UltraBase Dock f ThinkPad X4:

Lenovo UltraBase Dock f ThinkPad X4. Weight: 650 g. Dimensions (WxDxH): 269 x 210.5 x 23 mm, I/O ports: 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 1 x keyboard / mouse - generic - 6 pin...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.