Lenovo logo

Lenovo ThinkVision L174 computer monitor 43.2 cm (17") 1280 x 1024 pixels HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123485
Info modified on:
25 Nov 2022, 10:14:49
Short summary description Lenovo ThinkVision L174 computer monitor 43.2 cm (17") 1280 x 1024 pixels HD LED Black:

Lenovo ThinkVision L174, 43.2 cm (17"), 1280 x 1024 pixels, HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L174 computer monitor 43.2 cm (17") 1280 x 1024 pixels HD LED Black:

Lenovo ThinkVision L174. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.