Lenovo logo

Lenovo IdeaCentre 310S-08ASR AMD A9 A9-9425 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home SFF PC Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5012
Info modified on:
26 Jun 2024, 00:30:42
Short summary description Lenovo IdeaCentre 310S-08ASR AMD A9 A9-9425 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S-08ASR, 3.1 GHz, AMD A9, 8 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S-08ASR AMD A9 A9-9425 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 310S-08ASR. Processor frequency: 3.1 GHz, Processor family: AMD A9, Processor: A9-9425. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.