Lenovo Yoga Pro 7 14IAH10, Intel Core Ultra 9, 36.8 cm (14.5"), 3000 x 1876 pixels, 32 GB, 1 TB, Windows 11 Home
Lenovo Yoga Pro 7 14IAH10. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor: 285H. Display diagonal: 36.8 cm (14.5"), HD type: 3K, Display resolution: 3000 x 1876 pixels, Touch screen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc 140T. Operating system installed: Windows 11 Home. Product colour: Grey