Lenovo IdeaPad 5 Pro 14ACN6, AMD Ryzen™ 7, 1.9 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB
Lenovo IdeaPad 5 Pro 14ACN6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 5800U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey