Lenovo logo

Lenovo IP3 i3 8GB 256GB W11H Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 11 Home Turkish Grey

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
61223
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Lenovo IP3 i3 8GB 256GB W11H Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 11 Home Turkish Grey:

Lenovo IP3 i3 8GB 256GB W11H, Intel® Core™ i3, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IP3 i3 8GB 256GB W11H Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 11 Home Turkish Grey:

Lenovo IP3 i3 8GB 256GB W11H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.