Lenovo ThinkPad E31-70, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB
Lenovo ThinkPad E31-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1.59 kg