Lenovo ThinkSystem SR650, 2.1 GHz, 4208, 32 GB, DDR4-SDRAM, 0 GB, Rack (2U)
Lenovo ThinkSystem SR650. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor: 4208. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 0 GB, Hard drive interface: SATA, Serial Attached SCSI (SAS). Ethernet LAN connection. Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (2U)