Lenovo ThinkSystem SR630, 2.6 GHz, 6126, 16 GB, DDR4-SDRAM, 1100 W, Rack (1U)
Lenovo ThinkSystem SR630. Processor family: Intel® Xeon® Gold, Processor frequency: 2.6 GHz, Processor: 6126. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)