Lenovo ThinkServer RD440, 1.8 GHz, E5-2403V2, 4 GB, DDR3-SDRAM, 800 W, Rack (2U)
Lenovo ThinkServer RD440. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1.8 GHz, Processor: E5-2403V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)