Lenovo ThinkPad L412, Intel® Celeron®, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 160 GB
Lenovo ThinkPad L412. Processor family: Intel® Celeron®, Processor: T3100, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.37 kg