Lenovo logo

Lenovo ThinkVision P27u LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120627
Info modified on:
05 Jun 2025, 10:46:04
Short summary description Lenovo ThinkVision P27u LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision P27u, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P27u LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision P27u. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.