Lenovo logo

Lenovo ThinkVision T2424p LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118480
Info modified on:
30 Dec 2024, 17:23:44
Short summary description Lenovo ThinkVision T2424p LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T2424p, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo ThinkVision T2424p LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T2424p. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.