Lenovo logo

Lenovo IdeaPad Flex 14D AMD E E1-2100 Hybrid (2-in-1) 35.6 cm (14") Touch screen HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121646
Info modified on:
22 Jan 2025, 04:53:58
Short summary description Lenovo IdeaPad Flex 14D AMD E E1-2100 Hybrid (2-in-1) 35.6 cm (14") Touch screen HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:

Lenovo IdeaPad Flex 14D, AMD E, 1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Flex 14D AMD E E1-2100 Hybrid (2-in-1) 35.6 cm (14") Touch screen HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:

Lenovo IdeaPad Flex 14D. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: AMD E, Processor: E1-2100, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.