Lenovo logo

Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8683
Info modified on:
25 Jan 2025, 22:21:36
Short summary description Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Lenovo IdeaPad Y50-70, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Touch screen Full HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 860M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

Lenovo IdeaPad Y50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.