Lenovo logo

Lenovo Essential G505 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M230 FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13843
Info modified on:
28 Jan 2025, 10:56:07
Short summary description Lenovo Essential G505 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M230 FreeDOS Black:

Lenovo Essential G505, AMD E, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G505 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 M230 FreeDOS Black:

Lenovo Essential G505. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor: E1-2100, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8210. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.