Lenovo logo

Lenovo 4X30H56829 keyboard Mouse included Universal RF Wireless QWERTY US English Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
415145
Info modified on:
08 Aug 2025, 14:48:11
Short summary description Lenovo 4X30H56829 keyboard Mouse included Universal RF Wireless QWERTY US English Black:

Lenovo 4X30H56829, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Lenovo 4X30H56829 keyboard Mouse included Universal RF Wireless QWERTY US English Black:

Lenovo 4X30H56829. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.