Lenovo logo

Lenovo ThinkPad Hybrid USB-C with USB-A Dock Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56797
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo ThinkPad Hybrid USB-C with USB-A Dock Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

Lenovo ThinkPad Hybrid USB-C with USB-A Dock, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, Lenovo

Long summary description Lenovo ThinkPad Hybrid USB-C with USB-A Dock Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:

Lenovo ThinkPad Hybrid USB-C with USB-A Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Compatibility: E580, E480, E470, L580, L480, L470, L380, L380 Yoga, Lenovo Tablet 10, Miix 520-12IKB, T580, T570,.... Power source type: DC, Power supply: 135 W. Width: 210 mm, Depth: 80 mm, Height: 30 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.