Lenovo logo

Lenovo ThinkPad Helix Intel® Core™ i5 i5-3427U Laptop 29.5 cm (11.6") Touch screen Full HD 4 GB DDR3-SDRAM 180 GB SSD Windows 8 Pro English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52004
Info modified on:
02 Feb 2025, 23:00:08
Short summary description Lenovo ThinkPad Helix Intel® Core™ i5 i5-3427U Laptop 29.5 cm (11.6") Touch screen Full HD 4 GB DDR3-SDRAM 180 GB SSD Windows 8 Pro English Black:

Lenovo ThinkPad Helix, Intel® Core™ i5, 1.8 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad Helix Intel® Core™ i5 i5-3427U Laptop 29.5 cm (11.6") Touch screen Full HD 4 GB DDR3-SDRAM 180 GB SSD Windows 8 Pro English Black:

Lenovo ThinkPad Helix. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor: i5-3427U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8 Pro

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.