Lenovo ThinkStation P310, 3.4 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation P310. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: Workstation