Lenovo logo

Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 7 165H Mobile workstation 40.6 cm (16") Touch screen WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro English Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2372
Info modified on:
23 Apr 2025, 17:17:06
Short summary description Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 7 165H Mobile workstation 40.6 cm (16") Touch screen WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad P16s Gen 3 (Intel), Intel Core Ultra 7, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16s Gen 3 (Intel) Intel Core Ultra 7 165H Mobile workstation 40.6 cm (16") Touch screen WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad P16s Gen 3 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor: 165H. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touch screen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.