Lenovo logo

Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 35.6 cm (14") Touch screen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19890
Info modified on:
11 Jun 2025, 12:09:59
Short summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 35.6 cm (14") Touch screen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Grey:

Lenovo ThinkPad X1 2-in-1 Gen 9, Intel Core Ultra 7, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 35.6 cm (14") Touch screen WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Grey:

Lenovo ThinkPad X1 2-in-1 Gen 9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor: 155U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.