Lenovo logo

Lenovo ThinkBook 16 G4+ IAP Intel® Core™ i7 i7-1260P Laptop 40.6 cm (16") WQXGA 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA Geforce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Grey

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16131
Info modified on:
23 Apr 2025, 16:46:13
Short summary description Lenovo ThinkBook 16 G4+ IAP Intel® Core™ i7 i7-1260P Laptop 40.6 cm (16") WQXGA 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA Geforce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Grey:

Lenovo ThinkBook 16 G4+ IAP, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkBook 16 G4+ IAP Intel® Core™ i7 i7-1260P Laptop 40.6 cm (16") WQXGA 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA Geforce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Pro Spanish Grey:

Lenovo ThinkBook 16 G4+ IAP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1260P. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Geforce RTX 2050. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.